MOSFET Driver, PDSO8 Product overview: RT9624DGQWA from Richtek is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-RT9624DGQWA can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Win Source Part Number: 1143395-RT9624DGQWA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 15 V
Rise / Fall Time (Typ): 25ns, 12ns
Voltage - Supply: 4.5V ~ 13.2V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN-SL (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9624DGQWADKR,
IC BUCK MOSFET DRVR WDFN-8S
High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-RT9624DGQWA | 1028-RT9624DGQWATR-ND | 1143395-RT9624DGQWA | RT9624DGQWA | RT9624DGQWA |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 13.2 volts | 4.5 to 13.2 volts | 13.2 to 4.5 volts | 4.5 to 13.2 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |