RichTek Technology Corporation PMIC - PMIC - Power Management - Specialized - RT9595GQW RT9595GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 118718-RT9595GQW Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 118718-RT9595GQW Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RT9595GQW - 118718-RT9595GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RT9595GQW
118718-RT9595GQW
PMIC - PMIC - Power Management - Specialized - RT9595GQW 118718-RT9595GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 118718-RT9595GQW Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WDFN (3x3) Supply Voltage - Operating: 2.9 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 118718-RT9595GQW
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Supply Voltage - Operating: 2.9 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - RT9595GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT9595GQW
Power Management - Specialized RT9595GQW
Photoflash Capacitor Charger PMIC 10-WDFN (3x3)

Photoflash Capacitor Charger PMIC 10-WDFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 118718-RT9595GQW RT9595GQW
Product Name PMIC - PMIC - Power Management - Specialized - RT9595GQW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details