PROTECTION IC WDFN-10 Product overview: RT9553AGQW from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9553AGQW can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 10-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244375-RT9553AGQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PROTECTION IC WDFN-10
Supervisor Open Drain or Open Collector 1 Channel 10-WDFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-RT9553AGQW | 1028-RT9553AGQWTR-ND | 1244375-RT9553AGQW | RT9553AGQW | RT9553AGQW |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - RT9553AGQW | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | ||||
| Type | Tape & Reel (TR) | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |