RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9536HGQW RT9536HGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932536-RT9536HGQW Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 10-WDFN (3x2) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9536 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9536HGQWCT, RT9536HGQWTR, -RT9536HGQW, RT9536HGQWDKR
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932536-RT9536HGQW Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 10-WDFN (3x2) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9536 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9536HGQWCT, RT9536HGQWTR, -RT9536HGQW, RT9536HGQWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9536HGQW - 932536-RT9536HGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9536HGQW
932536-RT9536HGQW
PMIC - PMIC - Battery Chargers - RT9536HGQW 932536-RT9536HGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932536-RT9536HGQW Operating Temperature Range: -20°C ~ 85°C (TA) Features: Charger IC Lithium Ion 10-WDFN (3x2) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: RT9536 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9536HGQWCT, RT9536HGQWTR, -RT9536HGQW, RT9536HGQWDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932536-RT9536HGQW
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 10-WDFN (3x2)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9536
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9536HGQWCT, RT9536HGQWTR, -RT9536HGQW, RT9536HGQWDKR

Buy Now Datasheet
PMIC - Battery Chargers - RT9536HGQWCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9536HGQWCT-ND
PMIC - Battery Chargers RT9536HGQWCT-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - RT9536HGQWDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9536HGQWDKR-ND
PMIC - Battery Chargers RT9536HGQWDKR-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - RT9536HGQWTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
RT9536HGQWTR-ND
PMIC - Battery Chargers RT9536HGQWTR-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - RT9536HGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9536HGQW
PMIC - Battery Chargers RT9536HGQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site Datasheet
Battery Chargers - RT9536HGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9536HGQW
Battery Chargers RT9536HGQW
Charger IC Lithium Ion 10-WDFN (3x2)

Charger IC Lithium Ion 10-WDFN (3x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9536HGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9536HGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9536HGQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 932536-RT9536HGQW RT9536HGQWCT-ND RT9536HGQW RT9536HGQW RT9536HGQW
Product Name PMIC - PMIC - Battery Chargers - RT9536HGQW PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Package Type 10-WDFN (3x2) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - LTC3559EUD-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 950 mA
View Details