RichTek Technology Corporation PMIC - Battery Chargers RT9535AGQW

Description
IC BATT CHG MULTI-CHEM 16WQFN
Request a Quote Datasheet
Description
IC BATT CHG MULTI-CHEM 16WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-1360-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1360-6-ND
PMIC - Battery Chargers 1028-1360-6-ND
IC BATT CHG MULTI-CHEM 16WQFN

IC BATT CHG MULTI-CHEM 16WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1360-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1360-2-ND
PMIC - Battery Chargers 1028-1360-2-ND
IC BATT CHG MULTI-CHEM 16WQFN

IC BATT CHG MULTI-CHEM 16WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-1360-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-1360-1-ND
PMIC - Battery Chargers 1028-1360-1-ND
IC BATT CHG MULTI-CHEM 16WQFN

IC BATT CHG MULTI-CHEM 16WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9535AGQW - 1244374-RT9535AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9535AGQW
1244374-RT9535AGQW
PMIC - PMIC - Battery Chargers - RT9535AGQW 1244374-RT9535AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244374-RT9535AGQW Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 22V (Maximum) Family Name: RT9535 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.richtek.com Manufacturer Package: 16-WQFN (4x4) Voltage Supply MAX: 28V ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244374-RT9535AGQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Battery Pack Voltage: 22V (Maximum)
Family Name: RT9535
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 16-WQFN (4x4)
Voltage Supply MAX: 28V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9535AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9535AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9535AGQW
IC BATT CHG MULTI-CHEM 16WQFN

IC BATT CHG MULTI-CHEM 16WQFN

Supplier's Site
PMIC - Battery Chargers - RT9535AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9535AGQW
PMIC - Battery Chargers RT9535AGQW
IC BATT CHG MULTI-CHEM 16WQFN

IC BATT CHG MULTI-CHEM 16WQFN

Supplier's Site Datasheet
Battery Chargers - RT9535AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9535AGQW
Battery Chargers RT9535AGQW
Charger IC Multi-Chemistry 16-WQFN (4x4)

Charger IC Multi-Chemistry 16-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-1360-6-ND 1244374-RT9535AGQW RT9535AGQW RT9535AGQW RT9535AGQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9535AGQW Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 16-WQFN Exposed Pad 16-WQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6255AHAZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
Charge Current 2600 mA
View Details
Battery Management - 2486194 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 175 C (347 F)
View Details