The RT9527A is a low-cost single-cell Li-ion battery charger designed for low current charge applications. It operates with input voltages ranging from 4.4V to 6V and can be powered by an AC adapter or USB port. The charger features adjustable charging current settings from 10mA to 600mA, which can be configured using an external resistor. Key functionalities include a control algorithm that manages pre-charge, fast-charge, and constant voltage modes, ensuring optimal charging performance. The device incorporates internal thermal feedback circuitry to regulate temperature and protect against overheating. It also includes under-voltage and over-voltage protection for the input supply, as well as a programmable safe charge timer to prevent overcharging. The RT9527A is packaged in a compact WDFN-8L 2x2 format, making it suitable for applications in portable devices such as cellular phones, digital cameras, and PDAs. It is RoHS compliant and compatible with both SnPb and Pb-free soldering processes.
IC BATT CHG LI-ION 1CELL 8WDFN
IC BATT CHG LI-ION 1CELL 8WDFN
IC BATT CHG LI-ION 1CELL 8WDFN
IC BATT CHG LI-ION 1CELL 8WDFN
Charger IC Lithium Ion 8-WDFN (2x2)
BATT CHARGER, LI-ION, 0.6A, WDFN-8; Battery Type:Li-Ion; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:600mA; Battery IC Case Style:WDFN; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 8WDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | RT9527AGQWDKR-ND | RT9527AGQW | RT9527AGQW | 46AC1885 | RT9527AGQW |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion, 0.6A, Wdfn-8; Battery Type Richtek | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | WDFN | ||
| Pins | 8 | 8 | |||
| Cells | 1 | 1 |