RichTek Technology Corporation PMIC - Battery Chargers RT9526AGQW

Description
IC LI-ION BATT CHGR WDFN-8
Request a Quote Datasheet
Description
IC LI-ION BATT CHGR WDFN-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-RT9526AGQWCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9526AGQWCT-ND
PMIC - Battery Chargers 1028-RT9526AGQWCT-ND
IC LI-ION BATT CHGR WDFN-8

IC LI-ION BATT CHGR WDFN-8

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9526AGQWTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9526AGQWTR-ND
PMIC - Battery Chargers 1028-RT9526AGQWTR-ND
IC LI-ION BATT CHGR WDFN-8

IC LI-ION BATT CHGR WDFN-8

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9526AGQWDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9526AGQWDKR-ND
PMIC - Battery Chargers 1028-RT9526AGQWDKR-ND
IC LI-ION BATT CHGR WDFN-8

IC LI-ION BATT CHGR WDFN-8

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9526AGQW - 301639-RT9526AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9526AGQW
301639-RT9526AGQW
PMIC - PMIC - Battery Chargers - RT9526AGQW 301639-RT9526AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 301639-RT9526AGQW Family Name: RT9526AGQW Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301639-RT9526AGQW
Family Name: RT9526AGQW
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Battery Chargers - RT9526AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9526AGQW
Battery Chargers RT9526AGQW
Charger IC Lithium Ion 8-WDFN (2x3)

Charger IC Lithium Ion 8-WDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - RT9526AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
RT9526AGQW
Integrated Circuits (ICs) - PMIC - Battery Chargers RT9526AGQW
IC LI-ION BATT CHGR WDFN-8

IC LI-ION BATT CHGR WDFN-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-RT9526AGQWCT-ND 301639-RT9526AGQW RT9526AGQW RT9526AGQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9526AGQW Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Pins 8
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 2486193 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 150 C (302 F)
View Details
Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details