RichTek Technology Corporation PMIC - Battery Chargers RT9524GQW

Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-RT9524GQWDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9524GQWDKR-ND
PMIC - Battery Chargers 1028-RT9524GQWDKR-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9524GQWCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9524GQWCT-ND
PMIC - Battery Chargers 1028-RT9524GQWCT-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9524GQWTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9524GQWTR-ND
PMIC - Battery Chargers 1028-RT9524GQWTR-ND
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9524GQW - 132953-RT9524GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9524GQW
132953-RT9524GQW
PMIC - PMIC - Battery Chargers - RT9524GQW 132953-RT9524GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 132953-RT9524GQW Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.3A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 10-WDFN (3x2) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 132953-RT9524GQW
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-WDFN (3x2)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - RT9524GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
RT9524GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers RT9524GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site
PMIC - Battery Chargers - RT9524GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9524GQW
PMIC - Battery Chargers RT9524GQW
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site Datasheet
Battery Chargers - RT9524GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9524GQW
Battery Chargers RT9524GQW
Charger IC Lithium Ion 10-WDFN (3x2)

Charger IC Lithium Ion 10-WDFN (3x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-RT9524GQWDKR-ND 132953-RT9524GQW RT9524GQW RT9524GQW RT9524GQW
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9524GQW Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 10-WFDFN Exposed Pad 10-WDFN (3x2) 10-WFDFN Exposed Pad
Pins 10
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6293-2CR - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
BQ24014 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 - BQ24014DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers