IC BATT CHG LI-ION 1CELL 20WQFN
IC BATT CHG LI-ION 1CELL 20WQFN
IC BATT CHG LI-ION 1CELL 20WQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 734005-RT9519AGQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Family Name: RT9519A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 20-WQFN (3x3)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): LTC4058XEDD-4.2#TRPB
Introduction Date: April 18, 2011
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20WQFN
Charger IC Lithium Ion 20-WQFN (3x3)
IC BATT CHG LI-ION 1CELL 20WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-1192-1-ND | 734005-RT9519AGQW | RT9519AGQW | RT9519AGQW | RT9519AGQW |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9519AGQW | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | |||
| Pins | 20 | ||||
| Cells | 1 | 1 |