IC BATT CHG LI-ION 1CELL 16WQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 046477-RT9503AGQW
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
Charger IC Lithium Ion 16-WQFN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | RT9503AGQW-ND | 046477-RT9503AGQW | RT9503AGQW | RT9503AGQW | RT9503AGQW |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9503AGQW | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 16-WFQFN Exposed Pad | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 1 | 1 |