RichTek Technology Corporation PMIC - Battery Chargers RT9471DGQW(2)

Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1028-RT9471DGQW(2)TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9471DGQW(2)TR-ND
PMIC - Battery Chargers 1028-RT9471DGQW(2)TR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9471DGQW(2)CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9471DGQW(2)CT-ND
PMIC - Battery Chargers 1028-RT9471DGQW(2)CT-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 1028-RT9471DGQW(2)DKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1028-RT9471DGQW(2)DKR-ND
PMIC - Battery Chargers 1028-RT9471DGQW(2)DKR-ND
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - RT9471DGQW(2) - 932534-RT9471DGQW(2) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9471DGQW(2)
932534-RT9471DGQW(2)
PMIC - PMIC - Battery Chargers - RT9471DGQW(2) 932534-RT9471DGQW(2)
Manufacturer: Richtek USA Inc. Win Source Part Number: 932534-RT9471DGQW(2) Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: RT9471 Categories: Integrated Circuits (ICs) Case / Package: 24-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT9471DGQW(2)TR , 1028-RT9471DGQW(2)DK R, 1028-RT9471DGQW(2)CT , -1123-RT9471DGQW(2)C T

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932534-RT9471DGQW(2)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9471
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT9471DGQW(2)TR, 1028-RT9471DGQW(2)DKR, 1028-RT9471DGQW(2)CT, -1123-RT9471DGQW(2)CT

Buy Now
PMIC - Battery Chargers - RT9471DGQW(2) - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
RT9471DGQW(2)
PMIC - Battery Chargers RT9471DGQW(2)
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site Datasheet
Battery Chargers - RT9471DGQW(2) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
RT9471DGQW(2)
Battery Chargers RT9471DGQW(2)
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Charger IC Lithium Ion/Polymer 24-WQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - RT9471DGQW(2) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
RT9471DGQW(2)
Integrated Circuits (ICs) - PMIC - Battery Chargers RT9471DGQW(2)
IC BATT CHG LI-ION 1CELL 24WQFN

IC BATT CHG LI-ION 1CELL 24WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1028-RT9471DGQW(2)TR-ND 932534-RT9471DGQW(2) RT9471DGQW(2) RT9471DGQW(2) RT9471DGQW(2)
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - RT9471DGQW(2) PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Features Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-WFQFN Exposed Pad 24-WQFN (4x4) 24-WFQFN Exposed Pad
Pins 24
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2000SN-B5G4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ24013 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Charge Enable & Term Enable in QFN-10 - BQ24013DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers