IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932533-RT9470WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 30-WLCSP (2.1x2.5)
Package: Reel - TR
Package: 30-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9470
Categories: Integrated Circuits (ICs)
Case / Package: 30-WLCSP (2.1x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT9470WSCCT, -1123-RT9470WSCCT, 1028-RT9470WSCDKR, 1028-RT9470WSCTR
Charger IC Lithium Ion/Polymer 30-WLCSP (2.1x2.5)
IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-RT9470WSCDKR-ND | 932533-RT9470WSC | RT9470WSC | RT9470WSC | RT9470WSC |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9470WSC | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Features | Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 30-UFBGA, WLCSP | 30-WLCSP (2.1x2.5) | BGA; CSP; 30-UFBGA, WLCSP | BGA | |
| Pins | 30 | ||||
| Cells | 1 |