IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
Win Source Part Number: 963494-RT9470DWSC
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over-Under Voltage
Voltage - Supply (Max): 13.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 3A
Battery Pack Voltage: 4.7V
Package / Case: 30-UFBGA, WLCSP
Supplier Device Package: 30-WLCSP (2.1x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9470DWSCTR,-1
Base Product Number: RT9470
Charger IC Lithium Ion/Polymer 30-WLCSP (2.1x2.5)
IC BATT CHG LI-ION 1CELL 30WLCSP
IC BATT CHG LI-ION 1CELL 30WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-RT9470DWSCTR-ND | 963494-RT9470DWSC | RT9470DWSC | RT9470DWSC | RT9470DWSC |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Current Protection | Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 30-UFBGA, WLCSP | BGA; CSP; 30-UFBGA, WLCSP | BGA | ||
| Pins | 30 | ||||
| Cells | 1 | 1 |