IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932532-RT9468GQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 32-WQFN (4x4)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: RT9468
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9468GQW, RT9468GQWDKR, RT9468GQWCT, RT9468GQWTR
IC BATT CHG LI-ION 1CELL 32WQFN
Charger IC Lithium Ion/Polymer 32-WQFN (4x4)
IC BATT CHG LI-ION 1CELL 32WQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | RT9468GQWCT-ND | 932532-RT9468GQW | RT9468GQW | RT9468GQW | RT9468GQW |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9468GQW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 32-WFQFN Exposed Pad | 32-WQFN (4x4) | 32-WFQFN Exposed Pad | ||
| Pins | 32 | ||||
| Cells | 1 |