Manufacturer: Richtek USA Inc.
Win Source Part Number: 932531-RT9467GQW
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9467
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9467GQWTR, RT9467GQWDKR, -RT9467GQW, RT9467GQWCT
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
BATT CHARGER, LI-ION, 5A, WQFN-24; Battery Type:Li-Ion; Input Voltage:14V; Battery Charge Voltage:4.2V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 932531-RT9467GQW | RT9467GQWTR-ND | RT9467GQW | 46AC1884 | RT9467GQW | RT9467GQW |
| Product Name | PMIC - PMIC - Battery Chargers - RT9467GQW | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion, 5A, Wqfn-24; Battery Type Richtek | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 24-WQFN (4x4) | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | WQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |