IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
IC BATT CHG LI-ION 1CELL 24WQFN
Manufacturer: Richtek USA Inc.
Win Source Part Number: 848625-RT9466GQW
Features: Charger IC
Package: Reel - TR
Family Name: RT9466
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9466GQWTR, RT9466GQWCT, -RT9466GQW
IC BATT CHG LI-ION 1CELL 24WQFN
BATTERY CHARGER, LI-ION/LI-POL, WQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:14V; Battery Charge Voltage:4.71V; Charge Current Max:5A; Battery IC Case Style:WQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
IC BATT CHRGR LI-ION WQFN-24L
IC BATT CHG LI-ION 1CELL 24WQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1028-RT9466GQWCT-ND | 848625-RT9466GQW | RT9466GQW | 15AC6936 | RT9466GQW | 682-RT9466GQW | RT9466GQW |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - RT9466GQW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion/li-Pol, Wqfn-24; Battery Type Richtek | Battery Chargers | IC BATT CHRGR LI-ION WQFN-24L | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||||
| Package Type | 24-WFQFN Exposed Pad | WQFN | 24-WFQFN Exposed Pad | 24-WFQFN Exposed Pad | |||
| Pins | 24 | 24 | |||||
| Cells | 1 | 1 | 1 |