Manufacturer: Richtek USA Inc.
Win Source Part Number: 932530-RT9465GQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9465
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9465GQWCT, RT9465GQWDKR, RT9465GQWTR, -RT9465GQW
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
IC BATT CHG LI-ION 1CELL 16WQFN
Charger IC Lithium Ion/Polymer 16-WQFN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 932530-RT9465GQW | RT9465GQWTR-ND | RT9465GQW | RT9465GQW | RT9465GQW |
| Product Name | PMIC - PMIC - Battery Chargers - RT9465GQW | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |