LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 50mA 20-WQFN (3x3)
LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 50mA 20-WQFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 835950-RT9397BFGQW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR 50MA 20WQFN Product overview: RT9397BFGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9397BFGQW can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR 50MA 20WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1028-RT9397BFGQWTR-ND | 835950-RT9397BFGQW | 137-RT9397BFGQW | RT9397BFGQW |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - RT9397BFGQW | 50MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.7 to 4.5 volts | 2.7 to 4.5 volts | 2.7 to 4.5 volts | |
| Output Voltage | 6 volts | |||
| Output Current | 50 milliamps |