RichTek Technology Corporation 110MA LED Driver IC RT9394GQW

Description
IC LED DRV RGLTR PWM 110MA 6WDFN Product overview: RT9394GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 110MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9394GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRV RGLTR PWM 110MA 6WDFN Product overview: RT9394GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 110MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9394GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110MA LED Driver IC
137-RT9394GQW
110MA LED Driver IC 137-RT9394GQW
IC LED DRV RGLTR PWM 110MA 6WDFN Product overview: RT9394GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 110MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9394GQW can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 110MA 6WDFN Product overview: RT9394GQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 110MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9394GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1132468-RT9394GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1132468-RT9394GQW
Integrated Circuits (ICs) - PMIC - LED Drivers 1132468-RT9394GQW
Win Source Part Number: 1132468-RT9394GQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 110mA Internal Switch(s): No Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 2.8V Voltage - Supply (Max): 5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9394GQWDKR,10 28-RT9394GQWTR,1028- RT9394GQWCT

Win Source Part Number: 1132468-RT9394GQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 5V
Frequency: 1MHz
Current - Output / Channel: 110mA
Internal Switch(s): No
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.8V
Voltage - Supply (Max): 5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9394GQWDKR,1028-RT9394GQWTR,1028-RT9394GQWCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9394GQW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9394GQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9394GQW
IC LED DRV RGLTR PWM 110MA 6WDFN

IC LED DRV RGLTR PWM 110MA 6WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-RT9394GQW 1132468-RT9394GQW RT9394GQW
Product Name 110MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.8 to 5 volts 2.8 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 10 watts
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
PMIC - LED Drivers - LM3444MMX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver IC - 137-LM3464MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers