RichTek Technology Corporation 125mA LED Driver IC RT9385BGQW

Description
5 Channels 125mA x1/x1.5/x2 Charge Pump White LED Driver, WQFN2x3-16 Product overview: RT9385BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9385BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Channels 125mA x1/x1.5/x2 Charge Pump White LED Driver, WQFN2x3-16 Product overview: RT9385BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9385BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125mA LED Driver IC
137-RT9385BGQW
125mA LED Driver IC 137-RT9385BGQW
5 Channels 125mA x1/x1.5/x2 Charge Pump White LED Driver, WQFN2x3-16 Product overview: RT9385BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9385BGQW can be used for catalog matching and distributor lookup.

5 Channels 125mA x1/x1.5/x2 Charge Pump White LED Driver, WQFN2x3-16 Product overview: RT9385BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9385BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount LED Drivers - RT9385BGQW - 793446-RT9385BGQW - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT9385BGQW
793446-RT9385BGQW
Board Mount LED Drivers - RT9385BGQW 793446-RT9385BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793446-RT9385BGQW Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: PWM Family Name: RT9385B Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (2x3) Voltage Supply MAX: 4.5V Output Current per Channel: 25mA Voltage Supply MIN: 2.8V Alternative Parts (Cross-Reference): MAX8630YETD25; MAX8630YETD18; MAX8630ZETD25; MAX8630ZETD15; Introduction Date: June 25, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793446-RT9385BGQW
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: PWM
Family Name: RT9385B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (2x3)
Voltage Supply MAX: 4.5V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.8V
Alternative Parts (Cross-Reference): MAX8630YETD25; MAX8630YETD18; MAX8630ZETD25; MAX8630ZETD15;
Introduction Date: June 25, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 1028-1190-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1190-6-ND
LED Drivers 1028-1190-6-ND
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

Buy Now Datasheet
LED Drivers - 1028-1190-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1190-2-ND
LED Drivers 1028-1190-2-ND
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

Buy Now Datasheet
LED Drivers - 1028-1190-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1190-1-ND
LED Drivers 1028-1190-1-ND
LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

LED Driver IC 5 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-WQFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9385BGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9385BGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9385BGQW
IC LED DRV RGLTR PWM 25MA 16WQFN

IC LED DRV RGLTR PWM 25MA 16WQFN

Supplier's Site
PMIC - LED Drivers - RT9385BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT9385BGQW
PMIC - LED Drivers RT9385BGQW
IC LED DRIVER RGLTR DIM 16WQFN

IC LED DRIVER RGLTR DIM 16WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT9385BGQW 793446-RT9385BGQW 1028-1190-6-ND RT9385BGQW RT9385BGQW
Product Name 125mA LED Driver IC Board Mount LED Drivers - RT9385BGQW LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 5 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 4.5 volts 2.8 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Boost 1A LED Driver IC - 137-AAT1270 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 2 #
Package Type Reel - TR
View Details
2 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers