RichTek Technology Corporation LED Driver IC RT9378BGQW

Description
IC LED DRIVER RGLTR DIM 12WQFN Product overview: RT9378BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9378BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR DIM 12WQFN Product overview: RT9378BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9378BGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-RT9378BGQW
LED Driver IC 137-RT9378BGQW
IC LED DRIVER RGLTR DIM 12WQFN Product overview: RT9378BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9378BGQW can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 12WQFN Product overview: RT9378BGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9378BGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT9378BGQW - 105413-RT9378BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9378BGQW
105413-RT9378BGQW
PMIC - PMIC - LED Drivers - RT9378BGQW 105413-RT9378BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 105413-RT9378BGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-WQFN (2x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 105413-RT9378BGQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WQFN (2x2)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 1028-1189-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1028-1189-2-ND
LED Drivers 1028-1189-2-ND
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 12-WQFN (2x2)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 12-WQFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9378BGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9378BGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9378BGQW
IC LED DRV RGLTR PWM 25MA 12WQFN

IC LED DRV RGLTR PWM 25MA 12WQFN

Supplier's Site
PMIC - LED Drivers - RT9378BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT9378BGQW
PMIC - LED Drivers RT9378BGQW
IC LED DRIVER RGLTR DIM 12WQFN

IC LED DRIVER RGLTR DIM 12WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT9378BGQW 105413-RT9378BGQW 1028-1189-2-ND RT9378BGQW RT9378BGQW
Product Name LED Driver IC PMIC - PMIC - LED Drivers - RT9378BGQW LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 4 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 volts 2.8 to 4.5 volts 2.8 to 4.5 volts
Output Current 25 milliamps 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SKY81294-14-001 - 803391-SKY81294-14-001 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers