Manufacturer: Richtek USA Inc.
Win Source Part Number: 062732-RT9300AGE
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output Linear PWM Dimming 20mA SOT-23-6
LED Driver IC 4 Output Linear PWM Dimming 20mA SOT-23-6
LED Driver IC 4 Output Linear PWM Dimming 20mA SOT-23-6
Tiny Package, Low Dropout Current Source, SOT23-6 Product overview: RT9300AGE from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9300AGE can be used for catalog matching and distributor lookup.
IC,LED DRIVER,CONSTANT CUR,5.5V,SOT-23-6; Device Topology:Constant Current; No. of Outputs:4Outputs; Output Current:20mA; Output Voltage:-; Driver Case Style:SOT-23; No. of Pins:6Pins; Input Voltage Min:2.5V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRVR LIN DIM 20MA SOT23-6
IC LED DRVR LIN PWM 20MA SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 062732-RT9300AGE | 1028-RT9300AGETR-ND | 137-RT9300AGE | 33AC3080 | RT9300AGE | RT9300AGE |
| Product Name | PMIC - PMIC - LED Drivers - RT9300AGE | LED Drivers | SOT23 LED Driver IC | Ic,led Driver,constant Cur,5.5V,sot-23-6; Device Topology Richtek | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||
| Package Type | SOT-23-6 |