Manufacturer: Richtek USA Inc.
Win Source Part Number: 062730-RT9293BGJ6
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: RT9293
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.2A (Switch)
Alternative Parts (Cross-Reference): HT7938A; LT3593ES6; LT3593ES6#PBF;
Introduction Date: April 13, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.2A (Switch) TSOT-23-6
IC LED DRIVER RGLTR DIM TSOT23-6, TSOT23-6 Product overview: RT9293BGJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9293BGJ6 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM TSOT23-6
SOT-23-6 LED Drivers ROHS
IC LED DRIVER RGLTR DIM TSOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 062730-RT9293BGJ6 | RT9293BGJ6-ND | 137-RT9293BGJ6 | RT9293BGJ6 | RT9293BGJ6 | RT9293BGJ6 |
| Product Name | PMIC - PMIC - LED Drivers - RT9293BGJ6 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Current | 1200 milliamps | 1200 milliamps | 1200 milliamps |