RichTek Technology Corporation LED Drivers RT9285CGQW

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9285CGQW is a high-frequency asynchronous boost converter designed for driving 2 to 5 white LEDs, making it suitable for applications such as backlighting and OLED power supplies. It operates within an input voltage range of 2.7V to 5.5V and features a fixed switching frequency of 1MHz, which helps minimize the size of external components and reduce EMI issues. The device includes an internal diode and offers up to 85% efficiency, along with a built-in soft start function to limit inrush current. Key protective features include 20V over-voltage protection and input under-voltage lockout (UVLO). The LED current can be set using an external sense resistor, with a feedback voltage of 250mV. The RT9285CGQW is available in compact package options, including TSOT-23-6, XDFN-8L 2x2, and WDFN-8L 2x2, which are designed for space-saving on PCBs. The product is RoHS compliant and suitable for both Pb-free and SnPb soldering processes.

Datasheet Summary
Powered by GS/AI

The RT9285CGQW is a high-frequency asynchronous boost converter designed for driving 2 to 5 white LEDs, making it suitable for applications such as backlighting and OLED power supplies. It operates within an input voltage range of 2.7V to 5.5V and features a fixed switching frequency of 1MHz, which helps minimize the size of external components and reduce EMI issues. The device includes an internal diode and offers up to 85% efficiency, along with a built-in soft start function to limit inrush current. Key protective features include 20V over-voltage protection and input under-voltage lockout (UVLO). The LED current can be set using an external sense resistor, with a feedback voltage of 250mV. The RT9285CGQW is available in compact package options, including TSOT-23-6, XDFN-8L 2x2, and WDFN-8L 2x2, which are designed for space-saving on PCBs. The product is RoHS compliant and suitable for both Pb-free and SnPb soldering processes.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - RT9285CGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
RT9285CGQW
LED Drivers RT9285CGQW
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 400mA (Switch) 8-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number RT9285CGQW
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.4000 amps
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power Distribution Switches, Load Drivers - AAT4702IXS-T1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details