RichTek Technology Corporation 1.2MHZ LED Driver IC RT9284B-20GJ6E

Description
RICHTEK RT9284B-20GJ6E LED DRIVER, 1.2MHZ, TSOT-23-6 Product overview: RT9284B-20GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9284B-20GJ6E LED DRIVER, 1.2MHZ, TSOT-23-6 Product overview: RT9284B-20GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2MHZ LED Driver IC
137-RT9284B-20GJ6E
1.2MHZ LED Driver IC 137-RT9284B-20GJ6E
RICHTEK RT9284B-20GJ6E LED DRIVER, 1.2MHZ, TSOT-23-6 Product overview: RT9284B-20GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6E can be used for catalog matching and distributor lookup.

RICHTEK RT9284B-20GJ6E LED DRIVER, 1.2MHZ, TSOT-23-6 Product overview: RT9284B-20GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT9284B-20GJ6E - 062728-RT9284B-20GJ6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9284B-20GJ6E
062728-RT9284B-20GJ6E
PMIC - PMIC - LED Drivers - RT9284B-20GJ6E 062728-RT9284B-20GJ6E
Manufacturer: Richtek USA Inc. Win Source Part Number: 062728-RT9284B-20GJ6 E Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062728-RT9284B-20GJ6E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9284B-20GJ6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9284B-20GJ6E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9284B-20GJ6E
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
RT9284B-20GJ6E
PMIC - LED Drivers RT9284B-20GJ6E
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT9284B-20GJ6E 062728-RT9284B-20GJ6E RT9284B-20GJ6E RT9284B-20GJ6E
Product Name 1.2MHZ LED Driver IC PMIC - PMIC - LED Drivers - RT9284B-20GJ6E Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 20 volts 20 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1906012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type Plcc
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers