Manufacturer: Richtek USA Inc.
Win Source Part Number: 106508-RT9278GQV
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 2.4 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VDFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 1.1V
Channel Output Current: 2A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR 2A 10VDFN
IC LED DRIVER RGLTR 2A 10VDFN
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 106508-RT9278GQV | RT9278GQV | RT9278GQV |
| Product Name | PMIC - PMIC - LED Drivers - RT9278GQV | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |