RichTek Technology Corporation 0.1A 575kHz Voltage Regulator IC RT9266PE

Description
Switching Regulator/Controller , Current-mode, 0.1A, 575kHz Switching Freq-Max, PDSO6 Product overview: RT9266PE from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 575kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, 575kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT9266PE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator/Controller , Current-mode, 0.1A, 575kHz Switching Freq-Max, PDSO6 Product overview: RT9266PE from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 575kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, 575kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT9266PE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A 575kHz Voltage Regulator IC
739-RT9266PE
0.1A 575kHz Voltage Regulator IC 739-RT9266PE
Switching Regulator/Controller , Current-mode, 0.1A, 575kHz Switching Freq-Max, PDSO6 Product overview: RT9266PE from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 575kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, 575kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT9266PE can be used for catalog matching and distributor lookup.

Switching Regulator/Controller, Current-mode, 0.1A, 575kHz Switching Freq-Max, PDSO6 Product overview: RT9266PE from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 575kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, 575kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-RT9266PE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 739-RT9266PE
Product Name 0.1A 575kHz Voltage Regulator IC
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1227223P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8670409VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details