RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT9214APS

Description
Win Source Part Number: 1383352-RT9214APS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Bulk Standard Package: 1 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 5V, 12V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9214 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383352-RT9214APS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Bulk Standard Package: 1 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 5V, 12V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9214 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1383352-RT9214APS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1383352-RT9214APS
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1383352-RT9214APS
Win Source Part Number: 1383352-RT9214APS Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Bulk Standard Package: 1 pcs Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Phase Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. Voltage - Supply (Vcc/Vdd): 5V, 12V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Richtek USA Inc. Base Product Number: RT9214 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383352-RT9214APS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Bulk
Standard Package: 1 pcs
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 65 pct.
Voltage - Supply (Vcc/Vdd): 5V, 12V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Richtek USA Inc.
Base Product Number: RT9214
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383352-RT9214APS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details