RichTek Technology Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RT9181PB RT9181PB

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301179-RT9181PB Family Name: RT9181 Alternative Parts (Cross-Reference): SN105125DBV; TPPM0125DBVR; MAS9165ASGB06; Introduction Date: May 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 301179-RT9181PB Family Name: RT9181 Alternative Parts (Cross-Reference): SN105125DBV; TPPM0125DBVR; MAS9165ASGB06; Introduction Date: May 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RT9181PB - 301179-RT9181PB - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RT9181PB
301179-RT9181PB
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RT9181PB 301179-RT9181PB
Manufacturer: Richtek USA Inc. Win Source Part Number: 301179-RT9181PB Family Name: RT9181 Alternative Parts (Cross-Reference): SN105125DBV; TPPM0125DBVR; MAS9165ASGB06; Introduction Date: May 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 301179-RT9181PB
Family Name: RT9181
Alternative Parts (Cross-Reference): SN105125DBV; TPPM0125DBVR; MAS9165ASGB06;
Introduction Date: May 26, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 301179-RT9181PB
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RT9181PB
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8830ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
Power Management - Specialized - 2312-ACT8865QI305-TDKR-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers