The A8585 is an automotive-grade buck regulator family designed for car audio and infotainment systems, delivering up to 2 A output current with integrated 110 mΩ high-side MOSFET. It operates from an input voltage down to 3.6 V, supports switching frequencies from 300 to 550 kHz, and includes pulse frequency modulation (PFM) for low-quiescent-curren
Single Output Regulators
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 10-LSOP (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK 3.3V 2A 10SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 10-LSOP (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 3.3V 2A 10SOIC
| Allegro MicroSystems Inc. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A8585KLKTR-T-1 | A8585KLKTR-T-1-ND | A8585KLKTR-T-1 | A8585KLKTR-T-1 | A8585KLKTR-T-1 |
| Product Name | Automotive Wide Input Voltage 2A Buck Reg | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; "10-LSOP (0.154"", 3.90mm Width) Exposed Pad" | Other; 10-LSOP (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |