Manufacturer: Richtek USA Inc.
Win Source Part Number: 027599-RT9173DGSP
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.46 V to 2.5 V
Number of Outputs: 1
Family Name: RT9173D
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Introduction Date: April 07, 2010
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Termination IC, 2A Sink/Source, SOIC, 1.46-2.5V In Product overview: RT9173DGSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 2.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173DGSP can be used for catalog matching and distributor lookup.
IC REG CONV DDR BUS 1OUT 8SOP
IC REG CONV DDR BUS 1OUT 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 027599-RT9173DGSP | 750-RT9173DGSP | RT9173DGSP | RT9173DGSP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173DGSP | 2A 2.5V SOIC Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 8-SOP-EP | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad |