RichTek Technology Corporation Integrated Circuits(ICs) RT9173BPL5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184671-RT9173BPL5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Special Purpose Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184671-RT9173BPL5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Special Purpose Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 184671-RT9173BPL5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
184671-RT9173BPL5
Integrated Circuits(ICs) 184671-RT9173BPL5
Manufacturer: Richtek USA Inc. Win Source Part Number: 184671-RT9173BPL5 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Special Purpose Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184671-RT9173BPL5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2A Power Management IC
750-RT9173BPL5
2A Power Management IC 750-RT9173BPL5
2A Bus Termination Regulator Product overview: RT9173BPL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173BPL5 can be used for catalog matching and distributor lookup.

2A Bus Termination Regulator Product overview: RT9173BPL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173BPL5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 184671-RT9173BPL5 750-RT9173BPL5
Product Name Integrated Circuits(ICs) 2A Power Management IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 1689544 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Msop-8ep
View Details