Texas Instruments PMIC - PMIC - Battery Chargers - BQ24003PWP BQ24003PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 079668-BQ24003PWP Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079668-BQ24003PWP Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24003PWP - 079668-BQ24003PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24003PWP
079668-BQ24003PWP
PMIC - PMIC - Battery Chargers - BQ24003PWP 079668-BQ24003PWP
Manufacturer: Texas Instruments Win Source Part Number: 079668-BQ24003PWP Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079668-BQ24003PWP
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 079668-BQ24003PWP
Product Name PMIC - PMIC - Battery Chargers - BQ24003PWP
Package Type SSOP; Other; 20-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900447 - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 2.00E-4 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 448-2EP130RXTMA1CT-ND - DigiKey
Specs
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details