RichTek Technology Corporation Power Management IC RT9173AGM5

Description
IC REG CONV DDR 1OUT TO263-5 Product overview: RT9173AGM5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV DDR 1OUT TO263-5 Product overview: RT9173AGM5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT9173AGM5
Power Management IC 750-RT9173AGM5
IC REG CONV DDR 1OUT TO263-5 Product overview: RT9173AGM5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGM5 can be used for catalog matching and distributor lookup.

IC REG CONV DDR 1OUT TO263-5 Product overview: RT9173AGM5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGM5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGM5 - 808510-RT9173AGM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGM5
808510-RT9173AGM5
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGM5 808510-RT9173AGM5
Manufacturer: Richtek USA Inc. Win Source Part Number: 808510-RT9173AGM5 Packaging: Reel Mounting Style: SMD Applications: Converter, DDR Bus Termination Regulator Voltage - Output: Adjustable Voltage - Input: 1.6V ~ 6V Number of Outputs: 1 Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Richtek USA Inc.
Win Source Part Number: 808510-RT9173AGM5
Packaging: Reel
Mounting Style: SMD
Applications: Converter, DDR Bus Termination Regulator
Voltage - Output: Adjustable
Voltage - Input: 1.6V ~ 6V
Number of Outputs: 1
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
PMIC - Voltage Regulators - Special Purpose - RT9173AGM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9173AGM5
PMIC - Voltage Regulators - Special Purpose RT9173AGM5
IC REG CONV DDR 1OUT TO263-5

IC REG CONV DDR 1OUT TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT9173AGM5 808510-RT9173AGM5 RT9173AGM5
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGM5 PMIC - Voltage Regulators - Special Purpose
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24130RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1212-N40NT - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-PowerLFQFN
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details