RichTek Technology Corporation Voltage Regulators - Linear RT9167A-50GB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9167A-50GB is a low dropout linear voltage regulator designed for portable applications, providing a fixed output voltage of 5.0V with a maximum output current of 500mA. It features a low dropout voltage of 350mV at 300mA and operates with low quiescent current, typically around 80OºA, making it suitable for battery-powered devices. The regulator is stable with low ESR output capacitors, requiring only a 1OºF ceramic capacitor for stability. Additional features include current limiting, thermal protection, and a shutdown mode that reduces operational current to nearly zero. The device is available in SOT-23-5 and SOP-8 packages and is compliant with RoHS standards. It is ideal for applications such as cellular phones, laptops, and other handheld equipment.

Datasheet Summary
Powered by GS/AI

The RT9167A-50GB is a low dropout linear voltage regulator designed for portable applications, providing a fixed output voltage of 5.0V with a maximum output current of 500mA. It features a low dropout voltage of 350mV at 300mA and operates with low quiescent current, typically around 80OºA, making it suitable for battery-powered devices. The regulator is stable with low ESR output capacitors, requiring only a 1OºF ceramic capacitor for stability. Additional features include current limiting, thermal protection, and a shutdown mode that reduces operational current to nearly zero. The device is available in SOT-23-5 and SOP-8 packages and is compliant with RoHS standards. It is ideal for applications such as cellular phones, laptops, and other handheld equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9167A-50GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9167A-50GB
Voltage Regulators - Linear RT9167A-50GB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9167A-50GB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details