RichTek Technology Corporation Voltage Regulators - Linear RT9166-12GX

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9166-12GX is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 300mA. It features a low quiescent current of typically 220OºA and a low dropout voltage of 230mV at 300mA output. The device operates within a wide input voltage range of 3V to 5.5V, making it suitable for various applications including CD/DVD-ROMs, wireless LAN devices, and battery-powered equipment. The RT9166-12GX is optimized for ultra-fast transient response and offers tight load and line regulation. It includes built-in current limiting and thermal shutdown protection for enhanced reliability. The regulator is stable with low-ESR ceramic capacitors, requiring only a minimum of 1OºF for stability. Additionally, it is RoHS compliant and available in multiple package types, including SOT-23-3, SOT-89, and TO-92, allowing for flexibility in design integration.

Datasheet Summary
Powered by GS/AI

The RT9166-12GX is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage with a maximum output current of 300mA. It features a low quiescent current of typically 220OºA and a low dropout voltage of 230mV at 300mA output. The device operates within a wide input voltage range of 3V to 5.5V, making it suitable for various applications including CD/DVD-ROMs, wireless LAN devices, and battery-powered equipment. The RT9166-12GX is optimized for ultra-fast transient response and offers tight load and line regulation. It includes built-in current limiting and thermal shutdown protection for enhanced reliability. The regulator is stable with low-ESR ceramic capacitors, requiring only a minimum of 1OºF for stability. Additionally, it is RoHS compliant and available in multiple package types, including SOT-23-3, SOT-89, and TO-92, allowing for flexibility in design integration.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9166-12GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9166-12GX
Voltage Regulators - Linear RT9166-12GX
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9166-12GX
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details