RichTek Technology Corporation 3.3V 1A LDO Voltage Regulator IC RT9164C-33GQW

Description
IC REG LINEAR 3.3V 1A / Linear Voltage Regulator IC Positive Fixed 1 Output 1A Product overview: RT9164C-33GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164C-33GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 1A / Linear Voltage Regulator IC Positive Fixed 1 Output 1A Product overview: RT9164C-33GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164C-33GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
699-RT9164C-33GQW
3.3V 1A LDO Voltage Regulator IC 699-RT9164C-33GQW
IC REG LINEAR 3.3V 1A / Linear Voltage Regulator IC Positive Fixed 1 Output 1A Product overview: RT9164C-33GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164C-33GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A / Linear Voltage Regulator IC Positive Fixed 1 Output 1A Product overview: RT9164C-33GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9164C-33GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9164C-33GQW - 932515-RT9164C-33GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9164C-33GQW
932515-RT9164C-33GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9164C-33GQW 932515-RT9164C-33GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932515-RT9164C-33GQW Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A Package: Reel - TR Mounting: Surface Mount Family Name: RT9164 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932515-RT9164C-33GQW
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9164
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9164C-33GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9164C-33GQW
PMIC - Voltage Regulators - Linear RT9164C-33GQW
IC REG LINEAR 3.3V 1A

IC REG LINEAR 3.3V 1A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-RT9164C-33GQW 932515-RT9164C-33GQW RT9164C-33GQW
Product Name 3.3V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9164C-33GQW PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel Other; Reel - TR
Output Voltage 3.3 volts
IOUT 1 amps 1 amps
VIN 12 volts
Unlock Full Specs
to access all available technical data