RichTek Technology Corporation 500mA LDO Voltage Regulator IC RT9161A-18GG

Description
300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-18GG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-18GG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA LDO Voltage Regulator IC
776-RT9161A-18GG
500mA LDO Voltage Regulator IC 776-RT9161A-18GG
300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-18GG can be used for catalog matching and distributor lookup.

300/500mA Low Dropout Linear Voltage Regulator, SOT223 Product overview: RT9161A-18GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9161A-18GG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-18GG - 892580-RT9161A-18GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-18GG
892580-RT9161A-18GG
PMIC - PMIC - Voltage Regulators - Linear - RT9161A-18GG 892580-RT9161A-18GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 892580-RT9161A-18GG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Family Name: RT9161 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892580-RT9161A-18GG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: RT9161
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9161A-18GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9161A-18GG
PMIC - Voltage Regulators - Linear RT9161A-18GG
IC REG LINEAR 1.8V 500MA SOT223

IC REG LINEAR 1.8V 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9161A-18GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9161A-18GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9161A-18GG
IC REG LINEAR 1.8V 500MA SOT223

IC REG LINEAR 1.8V 500MA SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9161A-18GG 892580-RT9161A-18GG RT9161A-18GG RT9161A-18GG
Product Name 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9161A-18GG PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; SOT-223 Other; SOT-223
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - 860293-ADP3308ART-2.5-RL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers
Voltage Regulators - 2444549 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers