Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 ADP3308ART-2.5-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860293-ADP3308ART-2. 5-RL7 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860293-ADP3308ART-2. 5-RL7 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - 860293-ADP3308ART-2.5-RL7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7
860293-ADP3308ART-2.5-RL7
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 860293-ADP3308ART-2.5-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860293-ADP3308ART-2. 5-RL7 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860293-ADP3308ART-2.5-RL7
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 50mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ADP3308ART-2.5-RL7
PMIC - Voltage Regulators - Linear ADP3308ART-2.5-RL7
IC REG LINEAR 50MA LDO REG

IC REG LINEAR 50MA LDO REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 860293-ADP3308ART-2.5-RL7 ADP3308ART-2.5-RL7
Product Name PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Gate Drivers - A4937KLPTR-A-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Voltage Regulators - 7513083 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers