RichTek Technology Corporation 20V 350mA Operational Amplifier IC RT9148ZQW

Description
20V, 350mA, Rail-to-Rail Operational Amplifier, 6WDFN Product overview: RT9148ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 350mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9148ZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V, 350mA, Rail-to-Rail Operational Amplifier, 6WDFN Product overview: RT9148ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 350mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9148ZQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 350mA Operational Amplifier IC - 687-RT9148ZQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 350mA Operational Amplifier IC
687-RT9148ZQW
20V 350mA Operational Amplifier IC 687-RT9148ZQW
20V, 350mA, Rail-to-Rail Operational Amplifier, 6WDFN Product overview: RT9148ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 350mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9148ZQW can be used for catalog matching and distributor lookup.

20V, 350mA, Rail-to-Rail Operational Amplifier, 6WDFN Product overview: RT9148ZQW from Richtek is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 350mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 350mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RT9148ZQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9148ZQW - 1244203-RT9148ZQW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9148ZQW
1244203-RT9148ZQW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9148ZQW 1244203-RT9148ZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 1244203-RT9148ZQW Manufacturer Homepage: www.richtek.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244203-RT9148ZQW
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - RT9148ZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RT9148ZQW
Instrumentation, OP Amps, Buffer Amps RT9148ZQW
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2)

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-WDFN (2x2)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9148ZQW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RT9148ZQW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RT9148ZQW
IC OPAMP GP 1 CIRCUIT 6WDFN

IC OPAMP GP 1 CIRCUIT 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RT9148ZQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RT9148ZQW
Integrated Circuits (ICs) - Linear - Amplifiers RT9148ZQW
IC OPAMP GP 1 CIRCUIT 6WDFN

IC OPAMP GP 1 CIRCUIT 6WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-RT9148ZQW 1244203-RT9148ZQW RT9148ZQW RT9148ZQW RT9148ZQW
Product Name 20V 350mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RT9148ZQW Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Standards RoHS
Source Current (IS) 4 milliamps 4 milliamps
VOS 2 millivolts
IBIAS 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
Op Amps - 2484250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD600JN - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details