Manufacturer: Richtek USA Inc.
Win Source Part Number: 109245-RT9058-50GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 10mA
Operating Supply Current: 3.5μA to 5μA
PSRR: 70dB to 40dB (100Hz to 100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-50GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-50GX can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA SOT89-3
IC REG LINEAR 5V 100MA SOT89-3
300mA 70dB@(100Hz) Fixed 5V Positive electrode 36V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 100MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 109245-RT9058-50GX | 1028-1306-6-ND | 776-RT9058-50GX | RT9058-50GX | RT9058-50GX | RT9058-50GX | RT9058-50GX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9058-50GX | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 36V 100mA SOT-89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89 | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active |