RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9032BGQWA RT9032BGQWA

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062665-RT9032BGQWA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.33V @ 300mA Number of Regulators: 2 Output Type: Programmable Control Features: Enable Output Current: 300mA, 300mA Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WQFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.5V @ 300mA, 0.5V @ 300mA Operating Supply Current: 80μA PSRR: 65dB to 50dB (100Hz to 10kHz) Maximum Output Voltage: 3.3V, 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062665-RT9032BGQWA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.33V @ 300mA Number of Regulators: 2 Output Type: Programmable Control Features: Enable Output Current: 300mA, 300mA Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WQFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.5V @ 300mA, 0.5V @ 300mA Operating Supply Current: 80μA PSRR: 65dB to 50dB (100Hz to 10kHz) Maximum Output Voltage: 3.3V, 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9032BGQWA - 062665-RT9032BGQWA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9032BGQWA
062665-RT9032BGQWA
PMIC - PMIC - Voltage Regulators - Linear - RT9032BGQWA 062665-RT9032BGQWA
Manufacturer: Richtek USA Inc. Win Source Part Number: 062665-RT9032BGQWA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.33V @ 300mA Number of Regulators: 2 Output Type: Programmable Control Features: Enable Output Current: 300mA, 300mA Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WQFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V Dropout Voltage-Max: 0.5V @ 300mA, 0.5V @ 300mA Operating Supply Current: 80μA PSRR: 65dB to 50dB (100Hz to 10kHz) Maximum Output Voltage: 3.3V, 3.3V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062665-RT9032BGQWA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.33V @ 300mA
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WQFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Dropout Voltage-Max: 0.5V @ 300mA, 0.5V @ 300mA
Operating Supply Current: 80μA
PSRR: 65dB to 50dB (100Hz to 10kHz)
Maximum Output Voltage: 3.3V, 3.3V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 1.8V Voltage Regulator IC
776-RT9032BGQWA
1.2V 1.8V Voltage Regulator IC 776-RT9032BGQWA
IC REG LINEAR 1.2V/1.8V 8WQFN Product overview: RT9032BGQWA from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9032BGQWA can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V/1.8V 8WQFN Product overview: RT9032BGQWA from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9032BGQWA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9032BGQWA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9032BGQWA
PMIC - Voltage Regulators - Linear RT9032BGQWA
IC REG LIN POS PROG 300MA 8WQFN

IC REG LIN POS PROG 300MA 8WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9032BGQWA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9032BGQWA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9032BGQWA
IC REG LIN POS PROG 300MA 8WQFN

IC REG LIN POS PROG 300MA 8WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 062665-RT9032BGQWA 776-RT9032BGQWA RT9032BGQWA RT9032BGQWA
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9032BGQWA 1.2V 1.8V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Programmable
Package Type Other; 8-WQFN (1.6x1.6) Other; WFQFN
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details