RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8561AGQW RT8561AGQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027579-RT8561AGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 027579-RT8561AGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8561AGQW - 027579-RT8561AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8561AGQW
027579-RT8561AGQW
PMIC - PMIC - LED Drivers - RT8561AGQW 027579-RT8561AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 027579-RT8561AGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-WQFN (4x4) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 6V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027579-RT8561AGQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: Analog, PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 6V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT8561AGQW
LED Driver IC 137-RT8561AGQW
High Voltage 8-CH LED Driver, WQFN4x4-24 Product overview: RT8561AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8561AGQW can be used for catalog matching and distributor lookup.

High Voltage 8-CH LED Driver, WQFN4x4-24 Product overview: RT8561AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8561AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8561AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8561AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8561AGQW
IC LED DRV RGLTR PWM 30MA 24WQFN

IC LED DRV RGLTR PWM 30MA 24WQFN

Supplier's Site
PMIC - LED Drivers - RT8561AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8561AGQW
PMIC - LED Drivers RT8561AGQW
IC LED DRIVER RGLTR DIM 24WQFN

IC LED DRIVER RGLTR DIM 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 027579-RT8561AGQW 137-RT8561AGQW RT8561AGQW RT8561AGQW
Product Name PMIC - PMIC - LED Drivers - RT8561AGQW LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts 6 to 24 volts
Output Voltage 40 volts 40 volts
Output Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8431EEHTR-T - 140590-A8431EEHTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 32 volts
View Details
4 suppliers
LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
PMIC - LED Drivers - AAT2823AIBK-1-T1 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 50 milliamps
View Details
2 suppliers
PMIC - PMIC - LED Drivers - LM3501TL-16 - 1198952-LM3501TL-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers