RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8555AWSC RT8555AWSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892549-RT8555AWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555AWSCTR, RT8555AWSCDKR, -RT8555AWSC, RT8555AWSCCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892549-RT8555AWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555AWSCTR, RT8555AWSCDKR, -RT8555AWSC, RT8555AWSCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8555AWSC - 892549-RT8555AWSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8555AWSC
892549-RT8555AWSC
PMIC - PMIC - LED Drivers - RT8555AWSC 892549-RT8555AWSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 892549-RT8555AWSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05) Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT8555 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.65x2.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8555AWSCTR, RT8555AWSCDKR, -RT8555AWSC, RT8555AWSCCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892549-RT8555AWSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 35mA 20-WLCSP (1.65x2.05)
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT8555
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.65x2.05)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8555AWSCTR, RT8555AWSCDKR, -RT8555AWSC, RT8555AWSCCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 892549-RT8555AWSC
Product Name PMIC - PMIC - LED Drivers - RT8555AWSC
Package Type Other; 20-WLCSP (1.65x2.05)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type Other; 8-LFCSP (3x3)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details