RichTek Technology Corporation Dc/dc Ctrl, Boost, 200Hz, Sop-14; Supply Voltage Min Richtek RT8525GS

Description
DC/DC CTRL, BOOST, 200HZ, SOP-14; Supply Voltage Min:4.5V; Supply Voltage Max:29V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:200kHz; Topology:Boost (Step Up); RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, BOOST, 200HZ, SOP-14; Supply Voltage Min:4.5V; Supply Voltage Max:29V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:200kHz; Topology:Boost (Step Up); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Boost, 200Hz, Sop-14; Supply Voltage Min Richtek - 15AC6892 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Boost, 200Hz, Sop-14; Supply Voltage Min Richtek
15AC6892
Dc/dc Ctrl, Boost, 200Hz, Sop-14; Supply Voltage Min Richtek 15AC6892
DC/DC CTRL, BOOST, 200HZ, SOP-14; Supply Voltage Min:4.5V; Supply Voltage Max:29V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:200kHz; Topology:Boost (Step Up); RoHS Compliant: Yes

DC/DC CTRL, BOOST, 200HZ, SOP-14; Supply Voltage Min:4.5V; Supply Voltage Max:29V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:SOP; No. of Pins:14Pins; Switching Frequency:200kHz; Topology:Boost (Step Up); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC6892
Product Name Dc/dc Ctrl, Boost, 200Hz, Sop-14; Supply Voltage Min Richtek
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 872-BCM20737A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details