RichTek Technology Corporation Boost 43V LED Driver IC RT8511AGQWA

Description
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQWA from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQWA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQWA from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQWA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 43V LED Driver IC
137-RT8511AGQWA
Boost 43V LED Driver IC 137-RT8511AGQWA
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQWA from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQWA can be used for catalog matching and distributor lookup.

43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQWA from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQWA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount LED Drivers - RT8511AGQWA - 793433-RT8511AGQWA - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RT8511AGQWA
793433-RT8511AGQWA
Board Mount LED Drivers - RT8511AGQWA 793433-RT8511AGQWA
Manufacturer: Richtek USA Inc. Win Source Part Number: 793433-RT8511AGQWA Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WDFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 43V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: RT8511A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WDFN (3x3) Voltage Supply MAX: 24V Output Current per Channel: 1.2A (Switch) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): LM3914 MDC; LM3916N/NOPB; LM3914 MDC/NOPB; LM3915MWC/NOPB; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793433-RT8511AGQWA
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 43V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: RT8511A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WDFN (3x3)
Voltage Supply MAX: 24V
Output Current per Channel: 1.2A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LM3914 MDC; LM3916N/NOPB; LM3914 MDC/NOPB; LM3915MWC/NOPB;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
PMIC - LED Drivers - RT8511AGQWA - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8511AGQWA
PMIC - LED Drivers RT8511AGQWA
IC LED DRIVER RGLTR DIM 8WDFN

IC LED DRIVER RGLTR DIM 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8511AGQWA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8511AGQWA
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8511AGQWA
IC LED DRVR RGLTR PWM 1.2A 8WDFN

IC LED DRVR RGLTR PWM 1.2A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8511AGQWA 793433-RT8511AGQWA RT8511AGQWA RT8511AGQWA
Product Name Boost 43V LED Driver IC Board Mount LED Drivers - RT8511AGQWA PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5190QU - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TQFP-48
Features RoHS Compliant
View Details
2 suppliers
High Efficiency, Six-Channel White LED Driver with I2C Interface - SKY81453-13-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
5 suppliers
LED Drivers - 122235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 48 volts
Output Power 350 watts
Features Outdoor Rated
View Details