RichTek Technology Corporation Boost 43V LED Driver IC RT8511AGQW

Description
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 43V LED Driver IC
137-RT8511AGQW
Boost 43V LED Driver IC 137-RT8511AGQW
43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQW can be used for catalog matching and distributor lookup.

43V Asynchronous Boost WLED Driver, 8WDFN Product overview: RT8511AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 43V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 43V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8511AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT8511AGQW - 126843-RT8511AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8511AGQW
126843-RT8511AGQW
PMIC - PMIC - LED Drivers - RT8511AGQW 126843-RT8511AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 126843-RT8511AGQW Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 43V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (2x2) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 1.2A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 126843-RT8511AGQW
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 43V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WDFN (2x2)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.2A (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8511AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8511AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8511AGQW
IC LED DRVR RGLTR PWM 1.2A 8WDFN

IC LED DRVR RGLTR PWM 1.2A 8WDFN

Supplier's Site
PMIC - LED Drivers - RT8511AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8511AGQW
PMIC - LED Drivers RT8511AGQW
IC LED DRIVER RGLTR DIM 8WDFN

IC LED DRIVER RGLTR DIM 8WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT8511AGQW 126843-RT8511AGQW RT8511AGQW RT8511AGQW
Product Name Boost 43V LED Driver IC PMIC - PMIC - LED Drivers - RT8511AGQW Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 24 volts
Output Voltage 43 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
LED Drivers - 1287-AAT1236IRN-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
5 suppliers
PMIC - PMIC - LED Drivers - LM3501TLX-16 - 082727-LM3501TLX-16 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 16 volts
View Details
2 suppliers