RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT8509AGQW

Description
IC REG CONV TFT LCD 1OUT 12WDFN
Datasheet
Description
IC REG CONV TFT LCD 1OUT 12WDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - RT8509AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
RT8509AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators RT8509AGQW
IC REG CONV TFT LCD 1OUT 12WDFN

IC REG CONV TFT LCD 1OUT 12WDFN

Supplier's Site
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-12; Topology Richtek - 34AC1961 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-12; Topology Richtek
34AC1961
Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-12; Topology Richtek 34AC1961
DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-12; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current:4.5A; Output Voltage Min:-;RoHS Compliant: Yes

DC-DC CONV, BOOST, ADJ, 1.2MHZ, WDFN-12; Topology:Boost (Step Up); Input Voltage Min:2.8V; Input Voltage Max:14V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:12Pins; Output Current:4.5A; Output Voltage Min:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number RT8509AGQW 34AC1961
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc-Dc Conv, Boost, Adj, 1.2Mhz, Wdfn-12; Topology Richtek
Outlets 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details