Win Source Part Number: 981845-RT8497CGS
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 1.4A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 10V
Voltage - Supply (Max): 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1355-1,1028-135
Product Status: Obsolete
IC LED DRIVER OFFL 1.4A 8SOP Product overview: RT8497CGS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8497CGS can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 1.4A 8-SOP
IC HIGH EFF. LED DRIVER
IC LED DRIVER OFFL 1.4A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 981845-RT8497CGS | 137-RT8497CGS | 1028-1355-2-ND | RT8497CGS | RT8497CGS |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 1.4A LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tape & Reel (TR) | |||
| Input Voltage | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts |