IC LED DRIVER CTRLR PWM 14SOP Product overview: RT8496GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8496GS can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-SOP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1320334-RT8496GS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Standard Package: 2,500
Mounting: Surface Mount
Voltage - Output: 150V
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 36V
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1354-1,1028-135
Base Product Number: RT8496
RoHS Status: ROHS3 Compliant
IC HV LED DRIVER CONTROLLER
IC LED DRIVER CTRLR PWM 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8496GS | 1028-1354-2-ND | 1320334-RT8496GS | RT8496GS | RT8496GS |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 14-SOIC (0.154", 3.90mm Width) | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |